Bear-Tex® Rapid Strip™ Disc
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 66261008051 |
| Product Name | Bear-Tex® Rapid Strip Disc |
| Disc / Backing Type | Nonwoven |
| Applications & Materials Abraded | Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Right Angle Grinder |
| Mounting | Bore or Center Mount |
| Features | Anti-loading or Lubricated; Open |
| Outer / OD | 6.00 inch (152 mm) |