Certex UK Crosby Screw Clamp IPSC10 – Not for Lifting WLL 3 502100300600270

Description
The IPSC10 screw style clamp is suitable for use in positioning, pulling and turning steel plates and sections. Features: Available in capacities of 1.5 and 3 metric tons. Jaw openings available: 0 to 60mm Suitable for steel with a surface hardness up to 300 HV10. Forged alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual with test certificate is included with each clamp. Maintenance and repair kits are available.
Request a Quote
Description
The IPSC10 screw style clamp is suitable for use in positioning, pulling and turning steel plates and sections. Features: Available in capacities of 1.5 and 3 metric tons. Jaw openings available: 0 to 60mm Suitable for steel with a surface hardness up to 300 HV10. Forged alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual with test certificate is included with each clamp. Maintenance and repair kits are available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Harworth, United Kingdom
Crosby Screw Clamp IPSC10 – Not for Lifting WLL 3
502100300600270
Crosby Screw Clamp IPSC10 – Not for Lifting WLL 3 502100300600270
The IPSC10 screw style clamp is suitable for use in positioning, pulling and turning steel plates and sections. Features: Available in capacities of 1.5 and 3 metric tons. Jaw openings available: 0 to 60mm Suitable for steel with a surface hardness up to 300 HV10. Forged alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual with test certificate is included with each clamp. Maintenance and repair kits are available.

The IPSC10 screw style clamp is suitable for use in positioning, pulling and turning steel plates and sections.

Features:

  • Available in capacities of 1.5 and 3 metric tons.
  • Jaw openings available: 0 to 60mm
  • Suitable for steel with a surface hardness up to 300 HV10.
  • Forged alloy steel body for strength and smaller size. Forged alloy components, where required.
  • Individually Proof Tested to 2 times the Working Load Limit with certification.
  • User manual with test certificate is included with each clamp.
  • Maintenance and repair kits are available.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hand Clamps
Product Number 502100300600270
Product Name Crosby Screw Clamp IPSC10 – Not for Lifting WLL 3
Body Material Steel; Alloy steel.
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 11.81 inch (0.0 to 300 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100800752794 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100400502790 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details