The WH BC fixed jaw super clamp is fitted with a ‘gussett’ in both jaws maximising contact between the beam and clamp thus increasing the grip. A shackle is fitted to the bottom allowing an easy connection of the hoist to be attached. This fixed jaw super clamp can be used to an angle of 45° to the vertical. When the angle is moved away from the vertical the working load limit of the beam clamp needs to be reduced. Please refer to the table opposite – reduction in working load limits when side loads are applied.
| Certex UK | |
|---|---|
| Product Category | Hand Clamps |
| Product Number | 502301506100790 |
| Product Name | Fixed Jaw Super Clamp WH BC WLL ton 15 |
| Clamping Force | 33069 lbs (14997 kg) |