Certex UK Beam Clamp POWERTEX PBC-S1 WLL ton 10 Ton 502301003500040

Description
Powertex Beam Clamp PBC-S1 is durable and easy to install on different beam types. The beam clamp is designed to provide quick rigging and hoisting points for a great variety of applications. Features: Safe - All Powertex Beam Clamps are proof load tested 2 x WLL Compact, lightweight construction Low headroom design Durable all steel construction with powder coated finish and black plated spindle and grip RFID equipped (chip) for easy service and inspection QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each beam clamp Can be turned into Blackline version by adhering the included grey label over the shiny nameplate Blackline products are suitable for use in theatres and the entertainment industry. Note on entertainment & theatre applications: Powertex Beam Clamps are designed and certified according to industrial lifting standards (EN 13155) For any application where loads are suspended above people (e.g., theatre, stage, rigging), please ensure that the complete installation meets the safety requirements of EN 17206
Request a Quote
Description
Powertex Beam Clamp PBC-S1 is durable and easy to install on different beam types. The beam clamp is designed to provide quick rigging and hoisting points for a great variety of applications. Features: Safe - All Powertex Beam Clamps are proof load tested 2 x WLL Compact, lightweight construction Low headroom design Durable all steel construction with powder coated finish and black plated spindle and grip RFID equipped (chip) for easy service and inspection QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each beam clamp Can be turned into Blackline version by adhering the included grey label over the shiny nameplate Blackline products are suitable for use in theatres and the entertainment industry. Note on entertainment & theatre applications: Powertex Beam Clamps are designed and certified according to industrial lifting standards (EN 13155) For any application where loads are suspended above people (e.g., theatre, stage, rigging), please ensure that the complete installation meets the safety requirements of EN 17206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp POWERTEX PBC-S1 WLL ton 10 Ton - 502301003500040 - Certex UK
Harworth, United Kingdom
Beam Clamp POWERTEX PBC-S1 WLL ton 10 Ton
502301003500040
Beam Clamp POWERTEX PBC-S1 WLL ton 10 Ton 502301003500040
Powertex Beam Clamp PBC-S1 is durable and easy to install on different beam types. The beam clamp is designed to provide quick rigging and hoisting points for a great variety of applications. Features: Safe - All Powertex Beam Clamps are proof load tested 2 x WLL Compact, lightweight construction Low headroom design Durable all steel construction with powder coated finish and black plated spindle and grip RFID equipped (chip) for easy service and inspection QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each beam clamp Can be turned into Blackline version by adhering the included grey label over the shiny nameplate Blackline products are suitable for use in theatres and the entertainment industry. Note on entertainment & theatre applications: Powertex Beam Clamps are designed and certified according to industrial lifting standards (EN 13155) For any application where loads are suspended above people (e.g., theatre, stage, rigging), please ensure that the complete installation meets the safety requirements of EN 17206

Powertex Beam Clamp PBC-S1 is durable and easy to install on different beam types. The beam clamp is designed to provide quick rigging and hoisting points for a great variety of applications.

Features:

  • Safe - All Powertex Beam Clamps are proof load tested 2 x WLL
  • Compact, lightweight construction
  • Low headroom design
  • Durable all steel construction with powder coated finish and black plated spindle and grip
  • RFID equipped (chip) for easy service and inspection
  • QR code for on-site access to Multilanguage user manuals
  • Test certificate and Declaration of Conformity enclosed with each beam clamp
  • Can be turned into Blackline version by adhering the included grey label over the shiny nameplate

Blackline products are suitable for use in theatres and the entertainment industry.

Note on entertainment & theatre applications: Powertex Beam Clamps are designed and certified according to industrial lifting standards (EN 13155)

For any application where loads are suspended above people (e.g., theatre, stage, rigging), please ensure that the complete installation meets the safety requirements of EN 17206

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hand Clamps
Product Number 502301003500040
Product Name Beam Clamp POWERTEX PBC-S1 WLL ton 10 Ton
Clamping Force 22046 lbs (9998 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp POWERTEX PBC-S1 WLL ton 5 Ton - 502300503300040 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100600752794 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
Beam Clamp - IPBSNZ WLL ton 1.50 - 502100150320190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Beam Clamp - IPTKW WLL ton 3 - 502100301900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details