Certex UK Beam Clamp - IPTKW WLL ton 2 502100201900220

Description
The IPTKW series beam clamp is suitable for use as a temporary tackle eye for a beam and it is an economy version of the IPTK model. Features: Available in capacities of 2 thru 5 metric tons. Wide variety of jaw openings available: 75 to 350 mm. Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual with test certificate is included with each clamp. Maintenance and repair kits are available. All sizes are RFID EQUIPPED.
Request a Quote
Description
The IPTKW series beam clamp is suitable for use as a temporary tackle eye for a beam and it is an economy version of the IPTK model. Features: Available in capacities of 2 thru 5 metric tons. Wide variety of jaw openings available: 75 to 350 mm. Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual with test certificate is included with each clamp. Maintenance and repair kits are available. All sizes are RFID EQUIPPED.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Harworth, United Kingdom
Beam Clamp - IPTKW WLL ton 2
502100201900220
Beam Clamp - IPTKW WLL ton 2 502100201900220
The IPTKW series beam clamp is suitable for use as a temporary tackle eye for a beam and it is an economy version of the IPTK model. Features: Available in capacities of 2 thru 5 metric tons. Wide variety of jaw openings available: 75 to 350 mm. Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with certification. User manual with test certificate is included with each clamp. Maintenance and repair kits are available. All sizes are RFID EQUIPPED.

The IPTKW series beam clamp is suitable for use as a temporary tackle eye for a beam and it is an economy version of the IPTK model.

Features:

  • Available in capacities of 2 thru 5 metric tons.
  • Wide variety of jaw openings available: 75 to 350 mm.
  • Welded alloy steel body for strength and smaller size. Forged alloy components, where required.
  • Individually Proof Tested to 2 times the Working Load Limit with certification.
  • User manual with test certificate is included with each clamp.
  • Maintenance and repair kits are available.
  • All sizes are RFID EQUIPPED.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hand Clamps
Product Number 502100201900220
Product Name Beam Clamp - IPTKW WLL ton 2
Body Material Steel; Alloy steel
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 4 - 502100400502790 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Beam Clamp - IPTKW WLL ton 3 - 502100301900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 22046 lbs (9998 kg)
View Details