These clamps are primarily used for transporting sheet metal and steel plates in the vertical position, as well as lifting and rotating through 180°. They can also be used for transporting steel constructions and profiles. It is recommended to use a pair of plate clamps in conjunction with a spreader beam for long plate. Product function The jaw is opened and closed with the locking lever, except for the 92-500 which uses a positive spring-loaded cam. The safety lock spring loads the cam jaw, preventing the clamp from opening even when there is no load on the jaw. Workmanship & Parts These plate clamps are service-friendly, making it easy to exchange parts, which are readily available. Clamp repairs are available through the factory, or can be done by a competent person.
| Certex UK | |
|---|---|
| Product Category | Hand Clamps |
| Product Number | 502100300322770 |
| Product Name | Vertical Plate Clamps 92 Series WLL ton 3 |
| Clamping Width | 0.0 to 1.26 inch (0.0 to 32 mm) |