Makita USA, Inc. SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System 752186-A

Description
Features For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 4-1/4" Usable drilling depth: 3-1/4"
Description
Features For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 4-1/4" Usable drilling depth: 3-1/4"

Suppliers

Company
Product
Description
Supplier Links
SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System - 752186-A - Makita USA, Inc.
La Mirada, CA, USA
SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System
752186-A
SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System 752186-A
Features For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 4-1/4" Usable drilling depth: 3-1/4"

Features

For use in non-reinforced concrete, block, brick etc.
Specially designed carbide tip geometry for increased penetration
Core body length: 4-1/4"
Usable drilling depth: 3-1/4"
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 752186-A
Product Name SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 213613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details