Makita USA, Inc. Spine Bits, Spline Modular Heavy-Duty Core Bit System 752145-A

Description
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"
Description
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"

Suppliers

Company
Product
Description
Supplier Links
Spine Bits, Spline Modular Heavy-Duty Core Bit System - 752145-A - Makita USA, Inc.
La Mirada, CA, USA
Spine Bits, Spline Modular Heavy-Duty Core Bit System
752145-A
Spine Bits, Spline Modular Heavy-Duty Core Bit System 752145-A
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"

Features

For use in reinforced & non-reinforced concrete, block, brick etc.
Specially designed carbide tip geometry for increased penetration
Core body length: 6"
Usable drilling depth: 4-3/8"
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 752145-A
Product Name Spine Bits, Spline Modular Heavy-Duty Core Bit System
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215934 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details