Makita USA, Inc. Spine Bits, Spline Modular Heavy-Duty Core Bit System 752140-A

Description
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"
Description
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"

Suppliers

Company
Product
Description
Supplier Links
Spine Bits, Spline Modular Heavy-Duty Core Bit System - 752140-A - Makita USA, Inc.
La Mirada, CA, USA
Spine Bits, Spline Modular Heavy-Duty Core Bit System
752140-A
Spine Bits, Spline Modular Heavy-Duty Core Bit System 752140-A
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"

Features

For use in reinforced & non-reinforced concrete, block, brick etc.
Specially designed carbide tip geometry for increased penetration
Core body length: 6"
Usable drilling depth: 4-3/8"
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 752140-A
Product Name Spine Bits, Spline Modular Heavy-Duty Core Bit System
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 003614 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Twist
View Details