Makita USA, Inc. Drill Bits, Heavy Duty Spade with "Spurs" - For Wood 714154-A

Description
Features "Spurs" cut cleaner, more accurate holes through hardwood The chisel edge design is more positively angled and digs into the wood Strong, durable bit lasts under heavy demand Available extra-long 16" length for added reach
Description
Features "Spurs" cut cleaner, more accurate holes through hardwood The chisel edge design is more positively angled and digs into the wood Strong, durable bit lasts under heavy demand Available extra-long 16" length for added reach

Suppliers

Company
Product
Description
Supplier Links
Drill Bits, Heavy Duty Spade with "Spurs" - For Wood - 714154-A - Makita USA, Inc.
La Mirada, CA, USA
Drill Bits, Heavy Duty Spade with "Spurs" - For Wood
714154-A
Drill Bits, Heavy Duty Spade with "Spurs" - For Wood 714154-A
Features "Spurs" cut cleaner, more accurate holes through hardwood The chisel edge design is more positively angled and digs into the wood Strong, durable bit lasts under heavy demand Available extra-long 16" length for added reach

Features

"Spurs" cut cleaner, more accurate holes through hardwood
The chisel edge design is more positively angled and digs into the wood
Strong, durable bit lasts under heavy demand
Available extra-long 16" length for added reach
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 714154-A
Product Name Drill Bits, Heavy Duty Spade with "Spurs" - For Wood
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
#30 Carbide Drill x 1/2
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711347-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details