Makita USA, Inc. SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System 752185-A

Description
Features For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 4-1/4" Usable drilling depth: 3-1/4"
Description
Features For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 4-1/4" Usable drilling depth: 3-1/4"

Suppliers

Company
Product
Description
Supplier Links
SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System - 752185-A - Makita USA, Inc.
La Mirada, CA, USA
SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System
752185-A
SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System 752185-A
Features For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 4-1/4" Usable drilling depth: 3-1/4"

Features

For use in non-reinforced concrete, block, brick etc.
Specially designed carbide tip geometry for increased penetration
Core body length: 4-1/4"
Usable drilling depth: 3-1/4"
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 752185-A
Product Name SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711199-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Hole Saw - 86238 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details