Makita USA, Inc. Spine Bits, Spline Modular Heavy-Duty Core Bit System 752124-A

Description
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"
Description
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"

Suppliers

Company
Product
Description
Supplier Links
Spine Bits, Spline Modular Heavy-Duty Core Bit System - 752124-A - Makita USA, Inc.
La Mirada, CA, USA
Spine Bits, Spline Modular Heavy-Duty Core Bit System
752124-A
Spine Bits, Spline Modular Heavy-Duty Core Bit System 752124-A
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"

Features

For use in reinforced & non-reinforced concrete, block, brick etc.
Specially designed carbide tip geometry for increased penetration
Core body length: 6"
Usable drilling depth: 4-3/8"
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 752124-A
Product Name Spine Bits, Spline Modular Heavy-Duty Core Bit System
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239929 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Taper Shank Drill 200C-1-1/8 - 200C-1-1/8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Auger Drill Bit - 35-815 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.000 inch (25.4 mm)
View Details