Makita USA, Inc. Drill Bits, Industrial Ship Auger & Counter Bore System - For Wood 714229-A

Description
Features "Spurs" cut cleaner, more accurate holes through hardwood The chisel edge design is more positively angled and digs into the wood Strong, durable bit lasts under heavy demand Available extra-long 16" length for added reach 75% Faster than conventional method by easily attaching to 5/8" or larger diam. bits for drilling & counter boring in one action Great for patios, playgrounds, railroad ties, docks/ piers, and anywhere a recessed bolts is needed
Description
Features "Spurs" cut cleaner, more accurate holes through hardwood The chisel edge design is more positively angled and digs into the wood Strong, durable bit lasts under heavy demand Available extra-long 16" length for added reach 75% Faster than conventional method by easily attaching to 5/8" or larger diam. bits for drilling & counter boring in one action Great for patios, playgrounds, railroad ties, docks/ piers, and anywhere a recessed bolts is needed

Suppliers

Company
Product
Description
Supplier Links
Drill Bits, Industrial Ship Auger & Counter Bore System - For Wood - 714229-A - Makita USA, Inc.
La Mirada, CA, USA
Drill Bits, Industrial Ship Auger & Counter Bore System - For Wood
714229-A
Drill Bits, Industrial Ship Auger & Counter Bore System - For Wood 714229-A
Features "Spurs" cut cleaner, more accurate holes through hardwood The chisel edge design is more positively angled and digs into the wood Strong, durable bit lasts under heavy demand Available extra-long 16" length for added reach 75% Faster than conventional method by easily attaching to 5/8" or larger diam. bits for drilling & counter boring in one action Great for patios, playgrounds, railroad ties, docks/ piers, and anywhere a recessed bolts is needed

Features

"Spurs" cut cleaner, more accurate holes through hardwood
The chisel edge design is more positively angled and digs into the wood
Strong, durable bit lasts under heavy demand
Available extra-long 16" length for added reach
75% Faster than conventional method by easily attaching to 5/8" or larger diam. bits for drilling & counter boring in one action
Great for patios, playgrounds, railroad ties, docks/ piers, and anywhere a recessed bolts is needed
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 714229-A
Product Name Drill Bits, Industrial Ship Auger & Counter Bore System - For Wood
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 215057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
7.5MM Carbide Jobber Drill with Composite Tip - 220-2953 7.5mm comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Jobber
View Details
Hammer Drill, Standard Percussion Masonry Drill Bits - 711122-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details