Makita USA, Inc. SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System 752168-A

Description
Features For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 4-1/4" Usable drilling depth: 3-1/4"
Description
Features For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 4-1/4" Usable drilling depth: 3-1/4"

Suppliers

Company
Product
Description
Supplier Links
SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System - 752168-A - Makita USA, Inc.
La Mirada, CA, USA
SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System
752168-A
SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System 752168-A
Features For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 4-1/4" Usable drilling depth: 3-1/4"

Features

For use in non-reinforced concrete, block, brick etc.
Specially designed carbide tip geometry for increased penetration
Core body length: 4-1/4"
Usable drilling depth: 3-1/4"
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 752168-A
Product Name SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216101 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details