Makita USA, Inc. SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System 752184-A

Description
Features For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 4-1/4" Usable drilling depth: 3-1/4"
Description
Features For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 4-1/4" Usable drilling depth: 3-1/4"

Suppliers

Company
Product
Description
Supplier Links
SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System - 752184-A - Makita USA, Inc.
La Mirada, CA, USA
SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System
752184-A
SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System 752184-A
Features For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 4-1/4" Usable drilling depth: 3-1/4"

Features

For use in non-reinforced concrete, block, brick etc.
Specially designed carbide tip geometry for increased penetration
Core body length: 4-1/4"
Usable drilling depth: 3-1/4"
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 752184-A
Product Name SDS-PLUS Bits, SDS-PLUS Modular Thin Wall Core Bit System
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749046 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Carbide Drills - Jobber Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711228-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details