Makita USA, Inc. Spine Bits, Spline Modular Heavy-Duty Core Bit System 752131-A

Description
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"
Description
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"

Suppliers

Company
Product
Description
Supplier Links
Spine Bits, Spline Modular Heavy-Duty Core Bit System - 752131-A - Makita USA, Inc.
La Mirada, CA, USA
Spine Bits, Spline Modular Heavy-Duty Core Bit System
752131-A
Spine Bits, Spline Modular Heavy-Duty Core Bit System 752131-A
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"

Features

For use in reinforced & non-reinforced concrete, block, brick etc.
Specially designed carbide tip geometry for increased penetration
Core body length: 6"
Usable drilling depth: 4-3/8"
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 752131-A
Product Name Spine Bits, Spline Modular Heavy-Duty Core Bit System
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 09-03-72C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.562 inch (14.3 mm)
Size Range 0.5625 inch (14.29 mm)
View Details