Makita USA, Inc. Spine Bits, Spline Modular Heavy-Duty Core Bit System 752122-A

Description
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"
Description
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"

Suppliers

Company
Product
Description
Supplier Links
Spine Bits, Spline Modular Heavy-Duty Core Bit System - 752122-A - Makita USA, Inc.
La Mirada, CA, USA
Spine Bits, Spline Modular Heavy-Duty Core Bit System
752122-A
Spine Bits, Spline Modular Heavy-Duty Core Bit System 752122-A
Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8"

Features

For use in reinforced & non-reinforced concrete, block, brick etc.
Specially designed carbide tip geometry for increased penetration
Core body length: 6"
Usable drilling depth: 4-3/8"
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 752122-A
Product Name Spine Bits, Spline Modular Heavy-Duty Core Bit System
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216145 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.693 inch (43.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Ltr W Carbide Jobber Drill with Composite Tip - 220-3860
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711203-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.688 inch (17.5 mm)
View Details