TFC Ltd. Powerfile Belts Powerfile Belts

Description
Material: Zirconium Size: 6 x 610 - 20 x 520mm Grit Range: 40 - 320
Description
Material: Zirconium Size: 6 x 610 - 20 x 520mm Grit Range: 40 - 320

Suppliers

Company
Product
Description
Supplier Links
Powerfile Belts - Powerfile Belts - TFC Ltd.
Heathfield, United Kingdom
Powerfile Belts
Powerfile Belts
Powerfile Belts Powerfile Belts
Material: Zirconium Size: 6 x 610 - 20 x 520mm Grit Range: 40 - 320

Material:

Zirconium


Size:

6 x 610 - 20 x 520mm


Grit Range:

40 - 320

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Abrasive Belts
Product Number Powerfile Belts
Product Name Powerfile Belts
Width 0.24 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vortex Rapid Prep Medium Surface Conditioning Belt - 66623314290 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Power Sanding Sheets & Belts - 1883411 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Aluminium oxide
View Details
Narrow Sanding Belts for Woodworking - UAOX - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth
Type Aluminum Oxide
Grit Size 24 to 180 # or Microns
View Details
Polishing Belts for Decorative or Mirror Finishes - 07-T 220 - Walter Surface Technologies
Specs
Belt Type Portable Grinder or File Belt
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Width 1.50 inch (38.1 mm)
View Details