TFC Ltd. Cloth Belts for Metals Cloth Belts for Metals

Description
Aluminium Oxide – For Metal Size: 28 x 533 – 150 x 2600mm Grit Range: 16 – 360 Aluminium Zirconia – For Metal Size: 50 x 2000 – 150 x 2000mm Grit Range: 16 – 500 Ceramic – For Metal Grit Range: 36 - 180
Description
Aluminium Oxide – For Metal Size: 28 x 533 – 150 x 2600mm Grit Range: 16 – 360 Aluminium Zirconia – For Metal Size: 50 x 2000 – 150 x 2000mm Grit Range: 16 – 500 Ceramic – For Metal Grit Range: 36 - 180

Suppliers

Company
Product
Description
Supplier Links
Cloth Belts for Metals - Cloth Belts for Metals - TFC Ltd.
Heathfield, United Kingdom
Cloth Belts for Metals
Cloth Belts for Metals
Cloth Belts for Metals Cloth Belts for Metals
Aluminium Oxide – For Metal Size: 28 x 533 – 150 x 2600mm Grit Range: 16 – 360 Aluminium Zirconia – For Metal Size: 50 x 2000 – 150 x 2000mm Grit Range: 16 – 500 Ceramic – For Metal Grit Range: 36 - 180

Aluminium Oxide – For Metal
Size:

28 x 533 – 150 x 2600mm


Grit Range:

16 – 360


Aluminium Zirconia – For Metal
Size:

50 x 2000 – 150 x 2000mm


Grit Range:

16 – 500


Ceramic – For Metal
Grit Range:

36 - 180

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Abrasive Belts
Product Number Cloth Belts for Metals
Product Name Cloth Belts for Metals
Backing Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Very Fine Surface Conditioning Belt - 66261055412 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 2795103 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 4" x 24" - 794133-F-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 8.90 inch (226 mm)
Length 8.9 inch (226 mm)
View Details