Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP451HQDQFTQ1

Description
Win Source Part Number: 1356960-TMP451HQDQFT Q1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package / Case: 8-WFDFN Supplier Device Package: 8-WSON (2x2) Base Product Number: TMP451 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Voltage - Supply: 1.7V ~ 3.6V Output Type: I²C/SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Resolution: 12 b Accuracy - Highest (Lowest): ±1°C (±2°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1356960-TMP451HQDQFT Q1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package / Case: 8-WFDFN Supplier Device Package: 8-WSON (2x2) Base Product Number: TMP451 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Voltage - Supply: 1.7V ~ 3.6V Output Type: I²C/SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Resolution: 12 b Accuracy - Highest (Lowest): ±1°C (±2°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP451HQDQFTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP451HQDQFTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP451HQDQFTQ1
Win Source Part Number: 1356960-TMP451HQDQFT Q1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package / Case: 8-WFDFN Supplier Device Package: 8-WSON (2x2) Base Product Number: TMP451 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Voltage - Supply: 1.7V ~ 3.6V Output Type: I²C/SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Resolution: 12 b Accuracy - Highest (Lowest): ±1°C (±2°C)

Win Source Part Number: 1356960-TMP451HQDQFTQ1
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Package / Case: 8-WFDFN
Supplier Device Package: 8-WSON (2x2)
Base Product Number: TMP451
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 0°C ~ 70°C (-40°C ~ 125°C)
Voltage - Supply: 1.7V ~ 3.6V
Output Type: I²C/SMBus
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Resolution: 12 b
Accuracy - Highest (Lowest): ±1°C (±2°C)

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
TMP451HQDQFTQ1
Board Mount Temperature Sensors TMP451HQDQFTQ1
Board Mount Temperature Sensors Automotive grade, 1.7V remote and local temp sensor with N-factor, filtering and series-R correction 8-WSON -40 to 125

Board Mount Temperature Sensors Automotive grade, 1.7V remote and local temp sensor with N-factor, filtering and series-R correction 8-WSON -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number TMP451HQDQFTQ1 TMP451HQDQFTQ1
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Sensed Temperature 221 F (105 C)
Basic Element Used Thermistor
Probe Configuration Air Probe
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Temperature Measurement in Air and Gases, Multiple step thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0197 inch (0.5000 mm)
Sensitive Length 0.0394 to 0.1181 inch (1 to 3 mm)
View Details