DIODES Incorporated Temperature Sensors - Temperature Sensors - RTD (Resistance Temperature Detector) - ZNI1000TA ZNI1000TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036778-ZNI1000TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Resistance (Ohms): 1.14k Current: 5mA Thermistor Type: RTD Temperature: -55°C to 150°C Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 036778-ZNI1000TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Resistance (Ohms): 1.14k Current: 5mA Thermistor Type: RTD Temperature: -55°C to 150°C Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - RTD (Resistance Temperature Detector) - ZNI1000TA - ZNI1000TA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - RTD (Resistance Temperature Detector) - ZNI1000TA
ZNI1000TA
Temperature Sensors - Temperature Sensors - RTD (Resistance Temperature Detector) - ZNI1000TA ZNI1000TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036778-ZNI1000TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Resistance (Ohms): 1.14k Current: 5mA Thermistor Type: RTD Temperature: -55°C to 150°C Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036778-ZNI1000TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Resistance (Ohms): 1.14k
Current: 5mA
Thermistor Type: RTD
Temperature: -55°C to 150°C
Categories: Sensors, Transducers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
ZNI1000TA
Board Mount Temperature Sensors ZNI1000TA
Board Mount Temperature Sensors Ni1000Temp Sensor

Board Mount Temperature Sensors Ni1000Temp Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RTD Temperature Probes Temperature Probes
Product Number ZNI1000TA ZNI1000TA
Product Name Temperature Sensors - Temperature Sensors - RTD (Resistance Temperature Detector) - ZNI1000TA Board Mount Temperature Sensors
Reference Resistance 1.14kohms
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
Conax PTFE-Coated Probe Assembly -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect
Probe Features Available as an Assembly
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details