RTD with transmitter and connection head for temperature sensing, featuring a 100 ohm RTD element, 4-20mA programmable linear output, and a cast aluminum head with 1/2-inch NPT process connection. Operating temperature range is -58°F to 500°F (-50°C to 260°C), with transmitter accuracy of ±0.2% of temperature span and ambient operating range of -40°F to 185°F (-40°C to 85°C). Available in single 3-wire circuit only, with spring-loaded sheath options and sheath diameters of 0.125 inch, 0.188 inch, or 0.250 inch. Sheath materials include 304 SS, 316 SS, and stainless steel.
Transmitter Ambient Temperature Range:-40° to +185°F (-40° to +85°C)RTD's are offered with the options listed in the form below. Make your selections and Submit to Tempco for a quote request. Part Numbers are assigned at the time an order is placed.
| Tempco Electric Heater Corporation | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | Style RTM |
| Product Name | RTD's with Transmitter & Connection Head |
| Application Options | Transmitter (Typ. 4-20 mA) Output Available |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |