Clark Solutions RTD Temperature Transmitter TFK01

Description
The TFK01 features a temperature-dependen t electrical resistor integrated in a protective stainless steel tube. The resistance value changes as a function of the liquid temperature. In the model with an integral transmitter, this resistance value is transformed into a current signal(4é20 mA) or a voltage signal (0é10 V). The respective signal is then output at the 5-pin plug connection. In the model with no transmitter, the unconverted resistance value can be picked up directly at the plug connection. For short response times, there is also a version available with a tapered immersion shank. However, the best performance will be obtained when using an angle connector (DIN EN 175301-803).
Datasheet
Description
The TFK01 features a temperature-dependen t electrical resistor integrated in a protective stainless steel tube. The resistance value changes as a function of the liquid temperature. In the model with an integral transmitter, this resistance value is transformed into a current signal(4é20 mA) or a voltage signal (0é10 V). The respective signal is then output at the 5-pin plug connection. In the model with no transmitter, the unconverted resistance value can be picked up directly at the plug connection. For short response times, there is also a version available with a tapered immersion shank. However, the best performance will be obtained when using an angle connector (DIN EN 175301-803).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Temperature Transmitter - TFK01 - Clark Solutions
Hudson, MA, USA
RTD Temperature Transmitter
TFK01
RTD Temperature Transmitter TFK01
The TFK01 features a temperature-dependen t electrical resistor integrated in a protective stainless steel tube. The resistance value changes as a function of the liquid temperature. In the model with an integral transmitter, this resistance value is transformed into a current signal(4é20 mA) or a voltage signal (0é10 V). The respective signal is then output at the 5-pin plug connection. In the model with no transmitter, the unconverted resistance value can be picked up directly at the plug connection. For short response times, there is also a version available with a tapered immersion shank. However, the best performance will be obtained when using an angle connector (DIN EN 175301-803).

The TFK01 features a temperature-dependent electrical resistor integrated in a protective stainless steel tube. The resistance value changes as a function of the liquid temperature. In the model with an integral transmitter, this resistance value is transformed into a current signal(4É20 mA) or a voltage signal (0É10 V). The respective signal is then output at the 5-pin plug connection. In the model with no transmitter, the unconverted resistance value can be picked up directly at the plug connection. For short response times, there is also a version available with a tapered immersion shank. However, the best performance will be obtained when using an angle connector (DIN EN 175301-803).

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category RTD Temperature Probes
Product Number TFK01
Product Name RTD Temperature Transmitter
Sensed Temperature -328 to 1112 F (-200 to 600 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Unlock Full Specs
to access all available technical data