Clark Solutions Temperature Transmitter / Temperature Switch TSA06

Description
Series TSA06 temperature sensors indicate measured temperatures and provide control signals and analog output signals. Temperature switching points and reset values for the switching functions ð which can be separately programmed ð along with a wide measuring range yield very wide device working ranges. Installation data such as process connection, length and diameter of shaft protection tube can be adapted to suit the prevailing service conditions. The TSA06 temperature probe is very versatile and can be deployed in a whole raft of applications such as cooling and heating circuits, installations and plants, compressors and engines.
Datasheet
Description
Series TSA06 temperature sensors indicate measured temperatures and provide control signals and analog output signals. Temperature switching points and reset values for the switching functions ð which can be separately programmed ð along with a wide measuring range yield very wide device working ranges. Installation data such as process connection, length and diameter of shaft protection tube can be adapted to suit the prevailing service conditions. The TSA06 temperature probe is very versatile and can be deployed in a whole raft of applications such as cooling and heating circuits, installations and plants, compressors and engines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter / Temperature Switch - TSA06 - Clark Solutions
Hudson, MA, USA
Temperature Transmitter / Temperature Switch
TSA06
Temperature Transmitter / Temperature Switch TSA06
Series TSA06 temperature sensors indicate measured temperatures and provide control signals and analog output signals. Temperature switching points and reset values for the switching functions ð which can be separately programmed ð along with a wide measuring range yield very wide device working ranges. Installation data such as process connection, length and diameter of shaft protection tube can be adapted to suit the prevailing service conditions. The TSA06 temperature probe is very versatile and can be deployed in a whole raft of applications such as cooling and heating circuits, installations and plants, compressors and engines.

Series TSA06 temperature sensors indicate measured temperatures and provide control signals and analog output signals. Temperature switching points and reset values for the switching functions Ð which can be separately programmed Ð along with a wide measuring range yield very wide device working ranges. Installation data such as process connection, length and diameter of shaft protection tube can be adapted to suit the prevailing service conditions.

The TSA06 temperature probe is very versatile and can be deployed in a whole raft of applications such as cooling and heating circuits, installations and plants, compressors and engines.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Temperature Probes
Product Number TSA06
Product Name Temperature Transmitter / Temperature Switch
Sensed Temperature -328 to 1112 F (-200 to 600 C)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Sheath with Teflon Leadwire and Stripped Ends - RTD/Style 20/ Style 28 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Basic Element Used RTD
Probe Configuration Straight Probe
View Details
XP Spring-Loaded Thermocouple - Hazardous Location -  - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
Temperature Probe, Analog Pocket, 0° To 220° F - 312-603 - Petersen Products Co.
Specs
Sensed Temperature 0.0 to 220 F (-17.78 to 104 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details