The resistance thermometers and thermocouples are manufactured to DIN 43770 and are made of a sturdy, heavy duty stainless steel protective tube, a replaceable measuring insert and a connecting head. The standard protective tubes are available with a male-threaded fitting, sliding flange or for welding. Other options are available with fixed flange, sanitary flange or clamp connection.
Apart from the Form B connecting head, other designs like Form A, stainless steel field housing etc., are available. The measuring insert is a Pt 100 sensor, Class B (optional Class A) or a model K (NiCr-Ni) thermocouple. Alternatively, other resistance sensors or thermocouples can be supplied.
As an option, these temperature probes can be fitted with a transmitter, which can be set at the factory to customer specification for a specific measuring range.
| Clark Solutions | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | TF04 |
| Product Name | RTD & Thermocouple Probes |
| Sensed Temperature | -58 to 932 F (-50 to 500 C) |