Acromag, Inc. Intelligent Transmitter, DC Voltage/Current Input, IntelliPack® 800T Series 811T-0500

Description
±100V or 0 to 22mA DC input ranges (AC current with optional sensor) 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • 10-36V DC power Software configured, performs linearization, square root extraction, and optional limit alarm functions The 811T transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Setup is very easy. IntelliPack modules are quickly configured with the user-friendly Windows software program. Field adjustments are simple with the module’s front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Advanced microcontroller provides intelligent signal processing power for linearization,averag ing, and square root computations. Windows XP/Vista/7 software configuration speeds setup and replacement. Multi-purpose inputs and outputs reduce spare stock requirements. Relay output option provides local limit alarm capability. Operating temperature range: -25 to 70°C (-13 to 158°F) Learn more about the 811T by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet
Description
±100V or 0 to 22mA DC input ranges (AC current with optional sensor) 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • 10-36V DC power Software configured, performs linearization, square root extraction, and optional limit alarm functions The 811T transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Setup is very easy. IntelliPack modules are quickly configured with the user-friendly Windows software program. Field adjustments are simple with the module’s front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Advanced microcontroller provides intelligent signal processing power for linearization,averag ing, and square root computations. Windows XP/Vista/7 software configuration speeds setup and replacement. Multi-purpose inputs and outputs reduce spare stock requirements. Relay output option provides local limit alarm capability. Operating temperature range: -25 to 70°C (-13 to 158°F) Learn more about the 811T by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Transmitter, DC Voltage/Current Input, IntelliPack® 800T Series - 811T-0500 - Acromag, Inc.
Wixom, MI, United States
Intelligent Transmitter, DC Voltage/Current Input, IntelliPack® 800T Series
811T-0500
Intelligent Transmitter, DC Voltage/Current Input, IntelliPack® 800T Series 811T-0500
±100V or 0 to 22mA DC input ranges (AC current with optional sensor) 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • 10-36V DC power Software configured, performs linearization, square root extraction, and optional limit alarm functions The 811T transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Setup is very easy. IntelliPack modules are quickly configured with the user-friendly Windows software program. Field adjustments are simple with the module’s front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Advanced microcontroller provides intelligent signal processing power for linearization,averag ing, and square root computations. Windows XP/Vista/7 software configuration speeds setup and replacement. Multi-purpose inputs and outputs reduce spare stock requirements. Relay output option provides local limit alarm capability. Operating temperature range: -25 to 70°C (-13 to 158°F) Learn more about the 811T by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
  • ±100V or 0 to 22mA DC input ranges (AC current with optional sensor)
  • 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • 10-36V DC power
  • Software configured, performs linearization, square root extraction, and optional limit alarm functions

The 811T transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function.

Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions.

Setup is very easy. IntelliPack modules are quickly configured with the user-friendly Windows software program. Field adjustments are simple with the module’s front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer.

Features

  • High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise.
  • Advanced microcontroller provides intelligent signal processing power for linearization,averaging, and square root computations.
  • Windows XP/Vista/7 software configuration speeds setup and replacement.
  • Multi-purpose inputs and outputs reduce spare stock requirements.
  • Relay output option provides local limit alarm capability.
  • Operating temperature range: -25 to 70°C (-13 to 158°F)

Learn more about the 811T by choosing videos in the resource box to the right.

All IntelliPacks require initial software configuration (order 800C-SIP).

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category RTD Temperature Transmitters
Product Number 811T-0500
Product Name Intelligent Transmitter, DC Voltage/Current Input, IntelliPack® 800T Series
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
Sensor Connection Terminal Block; Lead Wires; Screw Clamps or Lugs
Supply Voltage 105-370 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 1368682 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details
2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-03 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details