Acromag, Inc. Transmitter Isolated RTD Local/Bus Power, TT230 Series TT335-0700

Description
Selectable RTD or linear resistance input type or 0-500 ohm input Universal output (source) 12-32V DC local/bus power USB configuration The TT335 model is a space-saving four-wire transmitter that isolates and converts an RTD sensor input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Selectable RTD or linear resistance input type: Pt RTD (100ω, 200ω, 500ω, or 1000ω), Ni RTD (120ω), Cu RTD (10ω), or Resistance (0-450ω) Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring Pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (none, low, med., high) Fast response (as low as 32ms) Supports normal or reverse-acting output Selectable upscale or downscale operation for sensor faults and lead-break detection Bus power, local power, or both for redundant power supplies 1500V isolation, 3-way (power, input, output) Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified.
Datasheet
Description
Selectable RTD or linear resistance input type or 0-500 ohm input Universal output (source) 12-32V DC local/bus power USB configuration The TT335 model is a space-saving four-wire transmitter that isolates and converts an RTD sensor input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Selectable RTD or linear resistance input type: Pt RTD (100ω, 200ω, 500ω, or 1000ω), Ni RTD (120ω), Cu RTD (10ω), or Resistance (0-450ω) Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring Pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (none, low, med., high) Fast response (as low as 32ms) Supports normal or reverse-acting output Selectable upscale or downscale operation for sensor faults and lead-break detection Bus power, local power, or both for redundant power supplies 1500V isolation, 3-way (power, input, output) Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transmitter Isolated RTD Local/Bus Power, TT230 Series - TT335-0700 - Acromag, Inc.
Wixom, MI, United States
Transmitter Isolated RTD Local/Bus Power, TT230 Series
TT335-0700
Transmitter Isolated RTD Local/Bus Power, TT230 Series TT335-0700
Selectable RTD or linear resistance input type or 0-500 ohm input Universal output (source) 12-32V DC local/bus power USB configuration The TT335 model is a space-saving four-wire transmitter that isolates and converts an RTD sensor input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Selectable RTD or linear resistance input type: Pt RTD (100ω, 200ω, 500ω, or 1000ω), Ni RTD (120ω), Cu RTD (10ω), or Resistance (0-450ω) Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring Pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (none, low, med., high) Fast response (as low as 32ms) Supports normal or reverse-acting output Selectable upscale or downscale operation for sensor faults and lead-break detection Bus power, local power, or both for redundant power supplies 1500V isolation, 3-way (power, input, output) Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified.
  • Selectable RTD or linear resistance input type or 0-500 ohm input
  • Universal output (source)
  • 12-32V DC local/bus power
  • USB configuration

The TT335 model is a space-saving four-wire transmitter that isolates and converts an RTD sensor input to a proportional control signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring.

High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.

Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Features

  • Easy setup and digital calibration via USB with Windows configuration software
  • Selectable RTD or linear resistance input type: Pt RTD (100Ω, 200Ω, 500Ω, or 1000Ω), Ni RTD (120Ω), Cu RTD (10Ω), or Resistance (0-450Ω)
  • Universal output connections support ranges up to ±21mA or ±10.5V DC without rewiring
  • Pluggable terminals for convenient wiring
  • High accuracy, linearity, stability, and reliability
  • User-selectable filtering (none, low, med., high)
  • Fast response (as low as 32ms)
  • Supports normal or reverse-acting output
  • Selectable upscale or downscale operation for sensor faults and lead-break detection
  • Bus power, local power, or both for redundant power supplies
  • 1500V isolation, 3-way (power, input, output)
  • Shock (25g) and vibration (4g) resistant
  • Wide ambient operation (-40 to 80°C)
  • CE and UL/cUL Class 1 Div 2 Zone 2 approvals
  • ATEX Certified.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category RTD Temperature Transmitters
Product Number TT335-0700
Product Name Transmitter Isolated RTD Local/Bus Power, TT230 Series
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 12-32 V DC
Reference Material Platinum; Nickel/Nickel Alloys; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters - SP03 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Temperature Transmitters - 1756340 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-03 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details