Acromag, Inc. Isolated RTD/Resistance Input Two-wire Transmitter, TT230 Series TT235-0600

Description
Selectable RTD or linear resistance input type or 0-500 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT235 model is a space-saving two-wire transmitter that isolates and converts an RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Selectable RTD or linear resistance input type: Pt RTD (100ω, 200ω, 500ω, or 1000ω), Ni RTD (120ω), Cu RTD (10ω), or Resistance (0-450ω) 1500V isolation between input/output circuits Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Supports normal or reverse-acting output Supports sink or source output wiring User-selectable filtering (none, low, med., high) Fast response (as low as 22ms) Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
Datasheet
Description
Selectable RTD or linear resistance input type or 0-500 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT235 model is a space-saving two-wire transmitter that isolates and converts an RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Selectable RTD or linear resistance input type: Pt RTD (100ω, 200ω, 500ω, or 1000ω), Ni RTD (120ω), Cu RTD (10ω), or Resistance (0-450ω) 1500V isolation between input/output circuits Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Supports normal or reverse-acting output Supports sink or source output wiring User-selectable filtering (none, low, med., high) Fast response (as low as 22ms) Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated RTD/Resistance Input Two-wire Transmitter, TT230 Series - TT235-0600 - Acromag, Inc.
Wixom, MI, United States
Isolated RTD/Resistance Input Two-wire Transmitter, TT230 Series
TT235-0600
Isolated RTD/Resistance Input Two-wire Transmitter, TT230 Series TT235-0600
Selectable RTD or linear resistance input type or 0-500 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT235 model is a space-saving two-wire transmitter that isolates and converts an RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Selectable RTD or linear resistance input type: Pt RTD (100ω, 200ω, 500ω, or 1000ω), Ni RTD (120ω), Cu RTD (10ω), or Resistance (0-450ω) 1500V isolation between input/output circuits Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Supports normal or reverse-acting output Supports sink or source output wiring User-selectable filtering (none, low, med., high) Fast response (as low as 22ms) Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (25g) and vibration (4g) resistant Wide ambient operation (-40 to 80°C) CE and UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified
  • Selectable RTD or linear resistance input type or 0-500 ohm input
  • 4-20mA output (sink/source)
  • 12-32V DC loop/local power
  • USB configuration

The TT235 model is a space-saving two-wire transmitter that isolates and converts an RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.

Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Agility™ Config Tool is available for free.

Features

  • Easy setup and digital calibration via USB with Windows configuration software
  • Selectable RTD or linear resistance input type: Pt RTD (100Ω, 200Ω, 500Ω, or 1000Ω), Ni RTD (120Ω), Cu RTD (10Ω), or Resistance (0-450Ω)
  • 1500V isolation between input/output circuits
  • Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring
  • High accuracy, linearity, stability, and reliability
  • Supports normal or reverse-acting output
  • Supports sink or source output wiring
  • User-selectable filtering (none, low, med., high)
  • Fast response (as low as 22ms)
  • Selectable upscale or downscale operation for sensor errors and lead-break detection
  • NAMUR-compliant output loop current
  • Shock (25g) and vibration (4g) resistant
  • Wide ambient operation (-40 to 80°C)
  • CE and UL/cUL Class 1 Div 2 Zone 2 approvals
  • ATEX Certified
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category RTD Temperature Transmitters
Product Number TT235-0600
Product Name Isolated RTD/Resistance Input Two-wire Transmitter, TT230 Series
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 12-32 V DC
Reference Material Platinum; Nickel/Nickel Alloys; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 8722758 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
Operating Temperature -4 to 1202 F (-20 to 650 C)
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34N-01 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details