Acromag, Inc. RTD Resistance Input Two-Wire Transmitter, TT230 Series TT231-0600

Description
100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Flexible RTD or linear resistance input ranges (any 100 ohm Pt RTD with 375-393 alpha) Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Advanced analog signal conditioning ASIC eliminates digitization errors Low temperature drift (<80ppm/°C) Supports sink or source output wiring Programmable over/under-range limits Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
Datasheet
Description
100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Flexible RTD or linear resistance input ranges (any 100 ohm Pt RTD with 375-393 alpha) Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Advanced analog signal conditioning ASIC eliminates digitization errors Low temperature drift (<80ppm/°C) Supports sink or source output wiring Programmable over/under-range limits Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Resistance Input Two-Wire Transmitter, TT230 Series - TT231-0600 - Acromag, Inc.
Wixom, MI, United States
RTD Resistance Input Two-Wire Transmitter, TT230 Series
TT231-0600
RTD Resistance Input Two-Wire Transmitter, TT230 Series TT231-0600
100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Flexible RTD or linear resistance input ranges (any 100 ohm Pt RTD with 375-393 alpha) Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Advanced analog signal conditioning ASIC eliminates digitization errors Low temperature drift (<80ppm/°C) Supports sink or source output wiring Programmable over/under-range limits Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
  • 100 ohm Pt RTD or 0-900 ohm input
  • 4-20mA output (sink/source)
  • 12-32V DC loop/local power
  • USB configuration

The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.

Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Features

  • Easy setup and digital calibration via USB with Windows configuration software
  • Flexible RTD or linear resistance input ranges (any 100 ohm Pt RTD with 375-393 alpha)
  • Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring
  • High accuracy, linearity, stability, and reliability
  • Advanced analog signal conditioning ASIC eliminates digitization errors
  • Low temperature drift (<80ppm/°C)
  • Supports sink or source output wiring
  • Programmable over/under-range limits
  • Selectable upscale or downscale operation for sensor errors and lead-break detection
  • NAMUR-compliant output loop current
  • Shock (50g) and vibration (5g) resistant
  • Mounts on Type T DIN-rail
  • Wide ambient operation (-40 to 80°C)
  • CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals
  • ATEX Certified II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category RTD Temperature Transmitters
Product Number TT231-0600
Product Name RTD Resistance Input Two-Wire Transmitter, TT230 Series
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 12-32 V DC
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Field Mounted Temperature Transmitter - TTF300 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
Temperature Transmitters - 2701737 - RS Components, Ltd.
Specs
Reference Resistance RTD, Thermocouple
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details