Acromag, Inc. RTD/Resistance Input Two-Wire Dual Transmitter DT235

Description
DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT235 model is a two-wire dual transmitter that isolates and converts RTD or linear resistance sensor inputs to a proportional 4-20mA control signal. Power is received from the output loop current or a DC supply when using a three-wire connection. • Dual channels • RTD (Pt, Ni, Cu), 0-4500 ohm inputs • 4-20mA output (sink/source) • 7-32V DC loop power Description High-voltage isolation separates all input and output circuits from each other. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. The Android app enables setup with mobile devices. Advanced signal processing capabilities, variable range input/output, and convenient USB programming make this instrument very versatile. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.
Datasheet
Description
DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT235 model is a two-wire dual transmitter that isolates and converts RTD or linear resistance sensor inputs to a proportional 4-20mA control signal. Power is received from the output loop current or a DC supply when using a three-wire connection. • Dual channels • RTD (Pt, Ni, Cu), 0-4500 ohm inputs • 4-20mA output (sink/source) • 7-32V DC loop power Description High-voltage isolation separates all input and output circuits from each other. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. The Android app enables setup with mobile devices. Advanced signal processing capabilities, variable range input/output, and convenient USB programming make this instrument very versatile. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD/Resistance Input Two-Wire Dual Transmitter - DT235 - Acromag, Inc.
Wixom, MI, United States
RTD/Resistance Input Two-Wire Dual Transmitter
DT235
RTD/Resistance Input Two-Wire Dual Transmitter DT235
DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT235 model is a two-wire dual transmitter that isolates and converts RTD or linear resistance sensor inputs to a proportional 4-20mA control signal. Power is received from the output loop current or a DC supply when using a three-wire connection. • Dual channels • RTD (Pt, Ni, Cu), 0-4500 ohm inputs • 4-20mA output (sink/source) • 7-32V DC loop power Description High-voltage isolation separates all input and output circuits from each other. Isolation protects from surges, reduces noise, and eliminates ground loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. The Android app enables setup with mobile devices. Advanced signal processing capabilities, variable range input/output, and convenient USB programming make this instrument very versatile. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT235 model is a two-wire dual transmitter that isolates and converts RTD or linear resistance sensor inputs to a proportional 4-20mA control signal. Power is received from the output loop current or a DC supply when using a three-wire connection.

• Dual channels
• RTD (Pt, Ni, Cu), 0-4500 ohm inputs
• 4-20mA output (sink/source)
• 7-32V DC loop power

Description

High-voltage isolation separates all input and output circuits from each other. Isolation protects from surges, reduces noise, and eliminates ground loop errors.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. The Android app enables setup with mobile devices.

Advanced signal processing capabilities, variable range input/output, and convenient USB programming make this instrument very versatile. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category RTD Temperature Transmitters
Product Number DT235
Product Name RTD/Resistance Input Two-Wire Dual Transmitter
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block; Lead Wires; Screw Clamps or Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Miniature Temperature Transmitters - ETM3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details