Mahr Inc. Nozzle Through-hole Pin Compatibility 6002

Description
Product features Mahr / Mahr Federal air plug gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range Plug gage identifier Long service life: Thanks to a larger plug body clearance and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life The recessed measuring jets are located deep in the body of the plug gage, protecting them from damage Large jet dimensions prevent clogging with dirt and oil
Description
Product features Mahr / Mahr Federal air plug gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range Plug gage identifier Long service life: Thanks to a larger plug body clearance and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life The recessed measuring jets are located deep in the body of the plug gage, protecting them from damage Large jet dimensions prevent clogging with dirt and oil

Suppliers

Company
Product
Description
Supplier Links
Nozzle Through-hole Pin Compatibility - 6002 - Mahr Inc.
Providence, RI, USA
Nozzle Through-hole Pin Compatibility
6002
Nozzle Through-hole Pin Compatibility 6002
Product features Mahr / Mahr Federal air plug gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range Plug gage identifier Long service life: Thanks to a larger plug body clearance and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life The recessed measuring jets are located deep in the body of the plug gage, protecting them from damage Large jet dimensions prevent clogging with dirt and oil

Product features

  • Mahr / Mahr Federal air plug gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range
  • Plug gage identifier
  • Long service life: Thanks to a larger plug body clearance and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life
  • The recessed measuring jets are located deep in the body of the plug gage, protecting them from damage
  • Large jet dimensions prevent clogging with dirt and oil
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number 6002
Product Name Nozzle Through-hole Pin Compatibility
Gage / Instrument Type Go / No-Go, Attribute, or Functional; Pin or Plug Gage
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Depth Gauges - 2741082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Depth Gage
Range 5.28 inch (134 mm)
Minimum Graduation / Resolution 0.0394 inch (1 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details