Mahr Inc. Nozzle Through-hole Pin Compatibility DP20

Description
Product features Mahr / Mahr Federal air plug gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range Plug gage identifier Long service life: Thanks to a larger plug body clearance and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life The recessed measuring jets are located deep in the body of the plug gage, protecting them from damage Large jet dimensions prevent clogging with dirt and oil
Description
Product features Mahr / Mahr Federal air plug gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range Plug gage identifier Long service life: Thanks to a larger plug body clearance and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life The recessed measuring jets are located deep in the body of the plug gage, protecting them from damage Large jet dimensions prevent clogging with dirt and oil

Suppliers

Company
Product
Description
Supplier Links
Nozzle Through-hole Pin Compatibility - DP20 - Mahr Inc.
Providence, RI, USA
Nozzle Through-hole Pin Compatibility
DP20
Nozzle Through-hole Pin Compatibility DP20
Product features Mahr / Mahr Federal air plug gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range Plug gage identifier Long service life: Thanks to a larger plug body clearance and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life The recessed measuring jets are located deep in the body of the plug gage, protecting them from damage Large jet dimensions prevent clogging with dirt and oil

Product features

  • Mahr / Mahr Federal air plug gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range
  • Plug gage identifier
  • Long service life: Thanks to a larger plug body clearance and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life
  • The recessed measuring jets are located deep in the body of the plug gage, protecting them from damage
  • Large jet dimensions prevent clogging with dirt and oil
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number DP20
Product Name Nozzle Through-hole Pin Compatibility
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gauges - 330891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0394 inch (1 mm)
View Details
Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
Optical thickness gauge for cold rolling mills - thicknessCONTROL MTS 8202.K-10/500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Set or Tool Kit; Confocal chromatic
View Details
Disk Brakes Profile Gauge - IKD - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Special Function Gages
View Details