Mahr Inc. Nozzle Through-hole Pin Compatibility 6001

Description
Product features Mahr / Mahr Federal air plug gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range Plug gage identifier Long service life: Thanks to a larger plug body clearance and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life The recessed measuring jets are located deep in the body of the plug gage, protecting them from damage Large jet dimensions prevent clogging with dirt and oil
Description
Product features Mahr / Mahr Federal air plug gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range Plug gage identifier Long service life: Thanks to a larger plug body clearance and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life The recessed measuring jets are located deep in the body of the plug gage, protecting them from damage Large jet dimensions prevent clogging with dirt and oil

Suppliers

Company
Product
Description
Supplier Links
Nozzle Through-hole Pin Compatibility - 6001 - Mahr Inc.
Providence, RI, USA
Nozzle Through-hole Pin Compatibility
6001
Nozzle Through-hole Pin Compatibility 6001
Product features Mahr / Mahr Federal air plug gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range Plug gage identifier Long service life: Thanks to a larger plug body clearance and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life The recessed measuring jets are located deep in the body of the plug gage, protecting them from damage Large jet dimensions prevent clogging with dirt and oil

Product features

  • Mahr / Mahr Federal air plug gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range
  • Plug gage identifier
  • Long service life: Thanks to a larger plug body clearance and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life
  • The recessed measuring jets are located deep in the body of the plug gage, protecting them from damage
  • Large jet dimensions prevent clogging with dirt and oil
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number 6001
Product Name Nozzle Through-hole Pin Compatibility
Gage / Instrument Type Go / No-Go, Attribute, or Functional; Pin or Plug Gage
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 1368102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Display Digital Display
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
High precision thickness measuring system for wide battery film - thicknessCONTROL BTG 8702 2C.C-3/1000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Set or Tool Kit; Confocal chromatic
View Details
Shaft Geometry Measurement Machine - RF800 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details