Powell Electronics, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
50
60
70
80
90
100
105
106
107
108
109
110
111
112
113
114
115
116
117
120
130
140
150
160
170
200
250
300
308
| Product Name | Notes |
|---|---|
| .250 PowerStrip/40 A Single Row Discrete | |
| 0.50 mm Flat Flexible Cable | |
| 1.00 mm Flat Flex Cable | |
| 1.00 mm Pitch Micro Mate Crimp Contact, | |
| 3M Flex Adaptor Cable FL6U-36 | |
| 3M PELTOR Audio Input Cable FL6H, 3.5m | |
| Double Row Discrete Teflon Wire Assembly | |
| Elbow plug, cable collet | |
| Flat Flexible Cable Jumper, 0.50 mm Pitc | |
| High-Speed / RF Cable Assembly |
| << Prev | Next >> |