Powell Electronics, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
50
60
70
80
90
100
107
108
109
110
111
112
113
114
115
116
117
118
119
120
130
140
150
160
170
200
250
300
308
| Product Name | Notes |
|---|---|
| .050 FOURRAY Quad Row Tiger Eye Skt Stri | |
| .050 Low Profile Tiger Eye IDC Ribbon Ca | |
| .050 Tiger Eye Double Row Discrete Wire | |
| 2.00 mm IDC Ribbon Cable Assembly, Termi | |
| 3M Cable Accessory, DS/FS Series, FS-30 | |
| 3M Cable Accessory, DS/FS Series, FS-37 | |
| 44U 12WX12D FINGER CABLE MGR | |
| Anglissimo right angle plug, cable colle | |
| Elbow plug, cable collet | |
| Flat Flexible Cable Jumper, 0.50 mm Pitc | |
| Grommet, Panel Thickness 0.016''-0.035'' | |
| Grommet, Panel Thickness 0.016''-0.051'' | |
| Grommet, Panel Thickness 0.051''-0.083'' | |
| Grommet, Panel Thickness 0.083''-0.130'' | |
| Grommet, Panel Thickness 0.130''-0.189'' | |
| Grommet, Panel Thickness 0.189''-0.256'' | |
| Grommet, Panel Thickness 0.256''-0.319'' | |
| Grommet, Panel Thickness 0.319''-0.382'' | |
| Grommet, Panel Thickness 0.382''-0.508'' | |
| HelaGuard Spiral Metallic Conduit, Extra | |
| STRAIN RELIEF .1 10 POSITION | |
| STRAIN RELIEF .1 14 POSITION | |
| STRAIN RELIEF .1 16POSITION | |
| STRAIN RELIEF .1 20 POSITION | |
| STRAIN RELIEF .1 24 POSITION | |
| STRAIN RELIEF .1 26 POSITION | |
| STRAIN RELIEF .1 30 POSITION | |
| STRAIN RELIEF .1 34 POSITION | |
| STRAIN RELIEF .1 40 POSITION | |
| STRAIN RELIEF .1 50POSITION | |
| STRAIN RELIEF .1 60POSITION | |
| STRAIN RELIEF .1 64 POSITION | |
| STRAIN RELIEF .1 8 POSITION |
| << Prev | Next >> |