Maury Microwave Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Designed to deliver high-power, low-insertion-loss performance, StabilityPower cables enable engineers to achieve required field strengths while reducing amplifier strain and extending the lifespan of the system. Robust materials and advanced... | |
| StabilityFlex™ ultra-flexible cable assemblies (SF-series) are the industry’s best flexible daily-use lab cable assembly. Designed for general testing applications, StabilityFlex™ offers excellent value with its high flexibility and low cost,... | |
| StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light... | |
| StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. | |
| StabilityVNA™ test port cable assemblies (SV-series) are the industry’s highest performing VNA cables. StabilityVNA™ offers superior amplitude and phase stability with flexure, thereby improving measurement accuracy while reducing measurement uncertainty... | |
| StabilityWafer™ on-wafer probing cable assemblies (SW-series) have been specifically designed to empower accurate and repeatable on-wafer measurements when used with coaxial wafer probes. Its small outer diameter, light weight and... | |
| Thermal Vacuum (TVAC) chambers simulate space-like conditions for testing space components. To test devices inside the chamber, specifically designed T&M components and cable assemblies are crucial to withstand the pressure... |