StabilityWafer™ microwave/RF cable assemblies provide stable phase and amplitude performance for wafer probing applications up to 50 GHz. The SW-24 series features a 2.4mm connector, 50 ohm impedance, and a nominal velocity of propagation of 74%. The cable has a maximum outer diameter of 0.36 inch, a static bend radius of 0.51 inch, and a dynamic bend radius of 1.1 inch, with over 10,000 flex life cycles. It operates from -67 to +329 °F (-55 to +165 °C) and meets RoHS/REACH standards. Typical phase stability is ±3° and amplitude stability is ±0.05 dB under flexure. Connectors are color-coded and available in straight, right-angle, and extended 90° and 83° configurations.
StabilityWafer™ on-wafer probing cable assemblies (SW-series) have been specifically designed to empower accurate and repeatable on-wafer measurements when used with coaxial wafer probes. Its small outer diameter, light weight and superior flexibility allow for the tight spacing typically required for on-wafer measurements and eliminate pressure on the wafer probes that would cause a loss of contact with the device-under-test. StabilityWafer™ is available with standard straight connectors, as well as right-angle (short 90°), extended 90° and extended 83° ferules. StabilityWafer™ employs color-coded connectors to reduce potential for connection mistakes and is available with 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SW-24-FM-48 |
| Product Name | Stability Cables |
| Application | RF |