SP-292-MF-48-LP is a 2.92mm male-to-female StabilityPlus™ Low-Profile microwave/RF cable assembly, 48 inches long, featuring color-coded connectors to prevent mismatched connections. It supports a maximum frequency of 40 GHz with typical phase stability of ±2° and amplitude stability of ±0.02 dB under flexure, and a VSWR of 1.10:1. The cable has a nominal impedance of 50 ohms, velocity of propagation of 74%, and shielding effectiveness greater than 90 dB from DC to 18 GHz. The cable's outer diameter is 0.14 inches, with a dynamic bend radius of 1.4 inches and flex life exceeding 15,000 cycles. It operates from -55°C to 105°C and complies with RoHS/REACH standards. The assembly is part of the ColorConnect™ family conforming to IEEE connector color-coding conventions.
StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-292-MF-48-LP |
| Product Name | Stability Cables |
| Application | RF |