The SV-7-XX-38 is a 7mm genderless test port cable assembly 38 inches long, designed for VNA measurements up to 18 GHz. It has a cable outer diameter of 0.6 inches, a nominal impedance of 50 ohms, and a velocity of propagation of 74%. The cable exhibits typical phase stability of ±2° and amplitude stability of ±0.02 dB with flexure, a maximum phase stability of ±3°, and a maximum amplitude stability of ±0.08 dB. It supports over 50,000 flex cycles, has a minimum bend radius of 2 inches, and crush resistance exceeding 839 lbsf/in. The operating temperature range is specified as 64.4°F to 82.4°F (18°C to 28°C).
StabilityVNA™ test port cable assemblies (SV-series) are the industry’s highest performing VNA cables. StabilityVNA™ offers superior amplitude and phase stability with flexure, thereby improving measurement accuracy while reducing measurement uncertainty and increasing confidence in measurements. Its superior flexibility and anti-skid band ensures the cables can be arbitrarily positioned with no spring-back or stress on DUTs. Its increased crush resistance and flex cycles enhances longevity and can lead to years of uninterrupted use. StabilityVNA™ employs color-coded connectors to reduce potential for connection mistakes and is available with 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SV-7-XX-38 |
| Product Name | Stability Cables |
| Application | RF |