Maury Microwave Stability Cables SP-24-MM-48-LP

Description
StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
Request a Quote
Description
StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

StabilityPlus™ Low-Profile Microwave/RF Cable Assembly SP-24-MM-48-LP is a 2.4mm connectorized cable with a maximum frequency of 50 GHz, a typical VSWR of 1.15:1, and a cable insertion loss of 1.00 dB/ft. It has a phase stability versus flexure of ±4° typical and ±10.5° maximum, with amplitude stability of ±0.02 dB typical and ±0.10 dB maximum. The cable has a nominal impedance of 50 ohms, a velocity of propagation of 74%, and a time delay of 1.34 ns/ft. The outer diameter of the connector is 0.38 in (9.6mm), with a cable outer diameter of 0.14 in (3.6mm), a static bend radius of 0.55 in (14mm), and a dynamic bend radius of 1.4 in (36mm). The assembly weighs 0.38 oz/ft (35g/m), supports more than 15,000 flex cycles and 5,000 mating cycles, and operates from -55°C to 105°C. It features color-coded connectors for mating compatibility and meets RoHS/REACH requirements.

Datasheet Summary
Powered by GS/AI

StabilityPlus™ Low-Profile Microwave/RF Cable Assembly SP-24-MM-48-LP is a 2.4mm connectorized cable with a maximum frequency of 50 GHz, a typical VSWR of 1.15:1, and a cable insertion loss of 1.00 dB/ft. It has a phase stability versus flexure of ±4° typical and ±10.5° maximum, with amplitude stability of ±0.02 dB typical and ±0.10 dB maximum. The cable has a nominal impedance of 50 ohms, a velocity of propagation of 74%, and a time delay of 1.34 ns/ft. The outer diameter of the connector is 0.38 in (9.6mm), with a cable outer diameter of 0.14 in (3.6mm), a static bend radius of 0.55 in (14mm), and a dynamic bend radius of 1.4 in (36mm). The assembly weighs 0.38 oz/ft (35g/m), supports more than 15,000 flex cycles and 5,000 mating cycles, and operates from -55°C to 105°C. It features color-coded connectors for mating compatibility and meets RoHS/REACH requirements.

Suppliers

Company
Product
Description
Supplier Links
Stability Cables - SP-24-MM-48-LP - Maury Microwave
Ontario, CA, United States
Stability Cables
SP-24-MM-48-LP
Stability Cables SP-24-MM-48-LP
StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.

StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Cable Assemblies
Product Number SP-24-MM-48-LP
Product Name Stability Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24292-FM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Stability Cables - SV-292-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Stability Cables - SF-24-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Stability Cables - SP-N-MM-48 - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details