StabilityPlus™ SP-35 microwave/RF cable assemblies are phase- and amplitude-stable cable assemblies designed for high-repeatability measurements in vector network analyzers, bench-top testing, and ATE systems. They feature a 3.5mm connector, operate up to 26.5 GHz, and exhibit a typical phase stability of ±2° and amplitude stability of ±0.02 dB with flexure. The cable has a nominal impedance of 50 øhm, a velocity of propagation of 74%, and a maximum outer diameter of 0.25 in (6.35 mm). It is color-coded orange for compatibility identification, has a minimum dynamic bend radius of 2.0 in (50.8 mm), a flex life exceeding 15,000 cycles, and operates from -55°C to 105°C. The assembly is RoHS/REACH compliant.
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-35-MF-24 |
| Product Name | Stability Cables |
| Application | RF |