StabilityPlus™ SP-1 cable assemblies are phase- and amplitude-stable microwave/RF cable assemblies designed for high-performance test applications such as vector network analyzers and ATE systems. The SP-1 series supports frequencies up to 110 GHz with typical phase stability of ±5° and amplitude stability of ±0.10 dB under flexure. It features a 1 mm connector, silver-plated copper center conductor, 50 ohm nominal impedance, and a maximum outer cable diameter of 0.16 in (4 mm). The assembly is color-coded white for compatibility identification, has a minimum static bend radius of 0.8 in (20 mm), and supports over 10,000 flex cycles. It operates from -55°C to 105°C, meets RoHS/REACH standards, and is part of the ColorConnect™ family.
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-1-FF-6 |
| Product Name | Stability Cables |
| Application | RF |