StabilityPlus™ SP-24 microwave/RF cable assemblies are phase- and amplitude-stable cable assemblies designed for high-repeatability applications such as vector network analyzers and ATE systems. They feature a 2.4mm connector interface, operate up to 50 GHz, and maintain typical phase stability of ±4° and amplitude stability of ±0.05 dB under flexure. The cable has a nominal impedance of 50 Ω, typical insertion loss of 0.95 dB/ft, and a maximum outer diameter of 0.25 in (6.35 mm). The assembly is color-coded green for compatibility identification, has a minimum static bend radius of 1.0 in (25.4 mm), a flex life exceeding 15,000 cycles, and operates from -55°C to 105°C. It complies with RoHS/REACH standards.
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-24-MM-18 |
| Product Name | Stability Cables |
| Application | RF |