Maury Microwave Stability Cables SP-SMA-MM-24-LP

Description
StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
Request a Quote
Description
StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

StabilityPlus™ Low-Profile microwave/RF cable assemblies with SMA connectors provide phase stability of ±2° and amplitude stability of ±0.02 dB with flexure, suitable for applications up to 26.5 GHz. The assembly features a maximum outer diameter of 0.38 in (9.6 mm) at the connector and 0.14 in (3.6 mm) for the cable, with a nominal weight of 0.38 oz/ft (35 g/m), a static bend radius of 0.55 in (14 mm), and a dynamic bend radius of 1.4 in (36 mm). It supports over 15,000 flex life cycles and 5,000 connector mating cycles, operates from -55°C to 105°C, and meets RoHS/REACH standards. The assembly is color-coded to prevent connector mismatch.

Datasheet Summary
Powered by GS/AI

StabilityPlus™ Low-Profile microwave/RF cable assemblies with SMA connectors provide phase stability of ±2° and amplitude stability of ±0.02 dB with flexure, suitable for applications up to 26.5 GHz. The assembly features a maximum outer diameter of 0.38 in (9.6 mm) at the connector and 0.14 in (3.6 mm) for the cable, with a nominal weight of 0.38 oz/ft (35 g/m), a static bend radius of 0.55 in (14 mm), and a dynamic bend radius of 1.4 in (36 mm). It supports over 15,000 flex life cycles and 5,000 connector mating cycles, operates from -55°C to 105°C, and meets RoHS/REACH standards. The assembly is color-coded to prevent connector mismatch.

Suppliers

Company
Product
Description
Supplier Links
Stability Cables - SP-SMA-MM-24-LP - Maury Microwave
Ontario, CA, United States
Stability Cables
SP-SMA-MM-24-LP
Stability Cables SP-SMA-MM-24-LP
StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.

StabilityPlus™ Low Profile phase-stable cable assemblies (SP-LP-series) set the standard for high-performance low-profile microwave/RF cable assemblies. StabilityPlus’™ Low Profile shares the same industry-leading electrical performance as StabilityPlus™, and its light weight, superior flexibility and small form factor make it ideal for daily use with high-density (i.e., PXI, switch matrices…) and fragile (i.e., soft substrate materials) applications. StabilityPlus™ Low Profile employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Cable Assemblies
Product Number SP-SMA-MM-24-LP
Product Name Stability Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-292-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Stability Cables - SW-292-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Stability Cables - SP-35SMA-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Stability Cables - SP-N-MM-60 - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details