SV-185-FM-48 is a 48-inch (121.9 cm) StabilityVNA™ test port cable assembly with 1.85mm male connectors, designed for VNA measurements up to 67 GHz. The cable has a nominal outer diameter of 0.6 inches (15.1 mm), weighs 16.1 oz/ft (455 g/m), and supports over 50,000 flex cycles with a minimum bend radius of 2 inches (50 mm). It exhibits a typical phase stability with flexure of ±7° and maximum phase stability of ±9°, with typical amplitude stability of ±0.07 dB and maximum of ±0.10 dB. The cable operates between 18°C and 28°C, has a nominal impedance of 50 ohms, and a velocity of propagation of 74%.
StabilityVNA™ test port cable assemblies (SV-series) are the industry’s highest performing VNA cables. StabilityVNA™ offers superior amplitude and phase stability with flexure, thereby improving measurement accuracy while reducing measurement uncertainty and increasing confidence in measurements. Its superior flexibility and anti-skid band ensures the cables can be arbitrarily positioned with no spring-back or stress on DUTs. Its increased crush resistance and flex cycles enhances longevity and can lead to years of uninterrupted use. StabilityVNA™ employs color-coded connectors to reduce potential for connection mistakes and is available with 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SV-185-FM-48 |
| Product Name | Stability Cables |
| Application | RF |