Maury Microwave Datasheets for Logic Dividers
Logic dividers are integrated circuits that divide the frequency of an input signal by a divisor value.
Logic Dividers: Learn more
| Product Name | Notes |
|---|---|
| The HX4210 100MHz 10x Frequency Divider is a high grade laboratory accessory. An emphasis was placed on maintaining the low jitter and phase noise of an external reference or frequency... | |
| The HX4920 Frequency Divider is a digital divide-by-4 architecture covering input signals of 4GHz to 24GHz while maintaining signal integrity. The HX4920 also incorporates a low phase noise amplification circuit... |