StabilityPlus™ SP-1 cable assemblies are phase-stable, RF/microwave cable assemblies with 1mm connectors, designed for high-repeatability measurements in VNA and ATE applications. The cable has a maximum outer diameter of 0.16 in (4mm), weighs 0.41 oz/ft (38 g/m), and supports frequencies up to 110 GHz with a typical phase stability of ±5° and amplitude stability of ±0.10 dB under flexure. It features a silver-plated copper center conductor, 50 ohm nominal impedance, 76% velocity of propagation, and operates from -55°C to 105°C. The cable has a minimum static bend radius of 0.8 in (20mm), dynamic bend radius of 1.6 in (40mm), and exceeds 10,000 flex life cycles. Connector mating cycles exceed 500, and shielding effectiveness exceeds 90 dB (DC-18 GHz). It is color-coded white and complies with RoHS/REACH.
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-1-MM-10 |
| Product Name | Stability Cables |
| Application | RF |