StabilityPlus™ SP-1 cable assemblies are phase- and amplitude-stable microwave/RF cable assemblies designed for high-repeatability measurements in applications such as vector network analyzers and ATE systems. They feature a 1mm connector, a maximum frequency of 110 GHz, a nominal impedance of 50 ohms, and a typical phase stability of ±5° with flexure. The cable has a maximum outer diameter of 0.16 in (4mm), a min. static bend radius of 0.8 in (20mm), and a flex life exceeding 10,000 cycles. The assembly is color-coded white for compatibility identification, with an operating temperature range of -55°C to 105°C and RoHS/REACH compliance. The center conductor is silver-plated copper, and shielding effectiveness exceeds 90 dB from DC to 18 GHz.
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-1-FF-12 |
| Product Name | Stability Cables |
| Application | RF |