SV-185-FM-25 is a 25-inch (63.5 cm) StabilityVNA™ test port cable assembly with 1.85mm male and female connectors, designed for measurements up to 67 GHz. It features a nominal cable outer diameter of 0.6 inches (15.1 mm), weight of 11.1 oz/ft (315 g/m), and a minimum bend radius of 2 inches (50 mm). The cable offers typical phase stability with flexure of ±4° and typical amplitude stability of ±0.05 dB, along with a maximum VSWR of 1.40:1 and insertion loss of 4.36 dB. It supports over 50,000 flex cycles and has shielding effectiveness greater than 100 dB from DC to 18 GHz. The operating temperature range is 64.4°F to 82.4°F (18°C to 28°C).
StabilityVNA™ test port cable assemblies (SV-series) are the industry’s highest performing VNA cables. StabilityVNA™ offers superior amplitude and phase stability with flexure, thereby improving measurement accuracy while reducing measurement uncertainty and increasing confidence in measurements. Its superior flexibility and anti-skid band ensures the cables can be arbitrarily positioned with no spring-back or stress on DUTs. Its increased crush resistance and flex cycles enhances longevity and can lead to years of uninterrupted use. StabilityVNA™ employs color-coded connectors to reduce potential for connection mistakes and is available with 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SV-185-FM-25 |
| Product Name | Stability Cables |
| Application | RF |