Maury Microwave Stability Cables SP-1-MF-16

Description
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
Request a Quote
Description
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

StabilityPlus™ SP-1 microwave/RF cable assemblies are phase-stable and amplitude-stable cable assemblies designed for high-performance test applications such as vector network analysis and ATE systems. The SP-1 series supports frequencies up to 110 GHz, with a typical phase stability of ±5° and amplitude stability of ±0.10 dB under flexure. It features a 1mm connector, white color-coded interface for compatibility identification, a maximum outer cable diameter of 0.16 in (4 mm), and a nominal weight of 0.41 oz/ft (38 g/m). The assembly has a minimum static bend radius of 0.8 in (20 mm) and dynamic bend radius of 1.6 in (40 mm), with a flex life exceeding 10,000 cycles. It operates from -55°C to 105°C, is impedance-matched at 50 ohms, and meets RoHS/REACH requirements. The cable uses silver-plated copper center conductors and provides shielding effectiveness greater than 90 dB up to 18 GHz.

Datasheet Summary
Powered by GS/AI

StabilityPlus™ SP-1 microwave/RF cable assemblies are phase-stable and amplitude-stable cable assemblies designed for high-performance test applications such as vector network analysis and ATE systems. The SP-1 series supports frequencies up to 110 GHz, with a typical phase stability of ±5° and amplitude stability of ±0.10 dB under flexure. It features a 1mm connector, white color-coded interface for compatibility identification, a maximum outer cable diameter of 0.16 in (4 mm), and a nominal weight of 0.41 oz/ft (38 g/m). The assembly has a minimum static bend radius of 0.8 in (20 mm) and dynamic bend radius of 1.6 in (40 mm), with a flex life exceeding 10,000 cycles. It operates from -55°C to 105°C, is impedance-matched at 50 ohms, and meets RoHS/REACH requirements. The cable uses silver-plated copper center conductors and provides shielding effectiveness greater than 90 dB up to 18 GHz.

Suppliers

Company
Product
Description
Supplier Links
Stability Cables - SP-1-MF-16 - Maury Microwave
Ontario, CA, United States
Stability Cables
SP-1-MF-16
Stability Cables SP-1-MF-16
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.

StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Cable Assemblies
Product Number SP-1-MF-16
Product Name Stability Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Stability Cables - SV-24292-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Stability Cables - SP-SMA-MM-78 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Stability Cables - SP-7N-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details